The Multiconductor Unshielded Cable, part number 27M2958, features four conductors made of 24 AWG stranded bare copper, with a nominal diameter of 0.079 mm. The cable is constructed with a polyethylene insulation and has a PVC jacket with a wall thickness of 0.044 inches. It is designed for a temperature range of -20 to 60°C and has a minimum bend radius of 10 times the cable diameter. The cable supports a voltage rating of 600 VRMS and has a capacitance of 18 pF/ft at 1 kHz. It is compliant with RoHS regulations, ensuring it does not contain hazardous substances above specified limits. The cable is available in a continuous length of 100 feet (30.5 meters).
4 Conductor Multi-Conductor Cable Black 25 AWG Braid 100.0' (30.5m)
Multiconductor Unshielded Cable, 4, 24 AWG, 60 x 0.079mm, 100 ft, 30.5 m RoHS Compliant: Yes
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1772 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1772 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 25 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.239 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | A1772-100-ND | 1772 BK005 | 27M2958 | ALP1772-BK005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Multiconductor Unshielded Cable, 4, 24 Awg, 60 X 0.079Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 100ft - Alpha 1772 BK005 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper | Copper; Bare copper | ||
| Cable Shielding | Braid | Braid; Braid |