Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 RD005 1771 RD005

Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1771 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 RD005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1771 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 RD005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 RD005 - ALP1771-RD005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 RD005
ALP1771-RD005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 RD005 ALP1771-RD005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1771 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 RD005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1771 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 RD005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Multiconductor, Braid Shielded Cable, 1771 Red 100 Ft Alpha Wire - 28B6556 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor, Braid Shielded Cable, 1771 Red 100 Ft Alpha Wire
28B6556
Multiconductor, Braid Shielded Cable, 1771 Red 100 Ft Alpha Wire 28B6556
MULTICONDUCTOR, BRAID SHIELDED CABLE, 1771 RED 100 FT

MULTICONDUCTOR, BRAID SHIELDED CABLE, 1771 RED 100 FT

Supplier's Site

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number ALP1771-RD005 28B6556
Product Name Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 RD005 Multiconductor, Braid Shielded Cable, 1771 Red 100 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data