Alpha Wire Multiple Conductor Cables 1771 RD001

Description
2 Conductor Multi-Conductor Cable Red 23 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Red 23 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1771RD001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1771RD001-ND
Multiple Conductor Cables 1771RD001-ND
2 Conductor Multi-Conductor Cable Red 23 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Red 23 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1771 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1771 RD001
Multi-Conductor & Paired Cables 1771 RD001
1771 RED 1000 FT

1771 RED 1000 FT

Buy Now
Shielded Multiconductor Cable 2 Conductor 23Awg 1000Ft; Cable Shielding Alpha Wire - 04F5660 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 2 Conductor 23Awg 1000Ft; Cable Shielding Alpha Wire
04F5660
Shielded Multiconductor Cable 2 Conductor 23Awg 1000Ft; Cable Shielding Alpha Wire 04F5660
SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 23AWG 1000FT; Cable Shielding:Shielded; Drop Ship:Yes; Shielding Coverage:95%; Shielding Material:Tinned Copper Braid RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 23AWG 1000FT; Cable Shielding:Shielded; Drop Ship:Yes; Shielding Coverage:95%; Shielding Material:Tinned Copper Braid RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1771 RD001 - ALP1771-RD001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1771 RD001
ALP1771-RD001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1771 RD001 ALP1771-RD001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 1000ft, 1771 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 1000ft, 1771 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1771RD001-ND 1771 RD001 04F5660 ALP1771-RD001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable 2 Conductor 23Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1771 RD001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper Copper; Bare copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details