Alpha Wire Multi-Conductor & Paired Cables 1771 OR001

Description
1771 ORANGE 1000 FT
Request a Quote Datasheet
Description
1771 ORANGE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1771 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1771 OR001
Multi-Conductor & Paired Cables 1771 OR001
1771 ORANGE 1000 FT

1771 ORANGE 1000 FT

Buy Now
Multiple Conductor Cables - 1771OR001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1771OR001-ND
Multiple Conductor Cables 1771OR001-ND
2 Conductor Multi-Conductor Cable Orange 23 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Orange 23 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Orange - 600V - 1000ft - Alpha 1771 OR001 - ALP1771-OR001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Orange - 600V - 1000ft - Alpha 1771 OR001
ALP1771-OR001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Orange - 600V - 1000ft - Alpha 1771 OR001 ALP1771-OR001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Orange, 1000ft, 1771 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Orange, 1000ft, 1771 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 04F5663 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
04F5663
Ae C&c / 1000 Ft Alpha Wire 04F5663
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1771 OR001 1771OR001-ND ALP1771-OR001 04F5663
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Orange - 600V - 1000ft - Alpha 1771 OR001 Ae C&c / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper Copper; Bare copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details