Alpha Wire Multiple Conductor Cables 1771 BK005

Description
2 Conductor Multi-Conductor Cable Black 23 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 23 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1771-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1771-100-ND
Multiple Conductor Cables 1771-100-ND
2 Conductor Multi-Conductor Cable Black 23 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Black 23 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1771 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1771 BK005
Multi-Conductor & Paired Cables 1771 BK005
100' IRRADIATED CABLE, BLAC

100' IRRADIATED CABLE, BLAC

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 BK005 - ALP1771-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 BK005
ALP1771-BK005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 BK005 ALP1771-BK005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1771 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1771 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Multiconductor Unshielded Cable, 2, 60 X 0.079Mm, 100 Ft, 30.5 M Alpha Wire - 92F6789 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, 2, 60 X 0.079Mm, 100 Ft, 30.5 M Alpha Wire
92F6789
Multiconductor Unshielded Cable, 2, 60 X 0.079Mm, 100 Ft, 30.5 M Alpha Wire 92F6789
Multiconductor Unshielded Cable, 2, 60 x 0.079mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, 2, 60 x 0.079mm, 100 ft, 30.5 m

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1771-100-ND 1771 BK005 ALP1771-BK005 92F6789
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 100ft - Alpha 1771 BK005 Multiconductor Unshielded Cable, 2, 60 X 0.079Mm, 100 Ft, 30.5 M Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper Copper; Bare copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details