Alpha Wire Multiple Conductor Cables 1771 BK001

Description
2 Conductor Multi-Conductor Cable Black 23 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 23 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1771BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1771BK001-ND
Multiple Conductor Cables 1771BK001-ND
2 Conductor Multi-Conductor Cable Black 23 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Black 23 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1771 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1771 BK001
Multi-Conductor & Paired Cables 1771 BK001
1771 BLACK 1000 FT

1771 BLACK 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1771 BK001 - ALP1771-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1771 BK001
ALP1771-BK001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1771 BK001 ALP1771-BK001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 1000ft, 1771 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 1000ft, 1771 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Multiconductor, Braid Shielded Cable, 1771 Black 1000 Ft Rohs Compliant Alpha Wire - 04F5659 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor, Braid Shielded Cable, 1771 Black 1000 Ft Rohs Compliant Alpha Wire
04F5659
Multiconductor, Braid Shielded Cable, 1771 Black 1000 Ft Rohs Compliant Alpha Wire 04F5659
MULTICONDUCTOR, BRAID SHIELDED CABLE, 1771 BLACK 1000 FT ROHS COMPLIANT: YES

MULTICONDUCTOR, BRAID SHIELDED CABLE, 1771 BLACK 1000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1771BK001-ND 1771 BK001 ALP1771-BK001 04F5659
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1771 BK001 Multiconductor, Braid Shielded Cable, 1771 Black 1000 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper Copper; Bare copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1026-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details