Alpha Wire Multiple Conductor Cables 1761 SL005

Description
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1761SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1761SL005-ND
Multiple Conductor Cables 1761SL005-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1761 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1761 SL005
Multi-Conductor & Paired Cables 1761 SL005
100' 3 CDR BRAID SHLD CABLE

100' 3 CDR BRAID SHLD CABLE

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft, 450V; Cable Shielding Alpha Wire - 92F9653 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft, 450V; Cable Shielding Alpha Wire
92F9653
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft, 450V; Cable Shielding Alpha Wire 92F9653
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 100FT, 450V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 100FT, 450V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 3 Conductor - Gray - 450V - 100ft - Alpha 1761 SL005 - ALP1761-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 3 Conductor - Gray - 450V - 100ft - Alpha 1761 SL005
ALP1761-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 3 Conductor - Gray - 450V - 100ft - Alpha 1761 SL005 ALP1761-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 100ft, 1761 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1761 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.358 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 100ft, 1761 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1761 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.358 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1761SL005-ND 1761 SL005 92F9653 ALP1761-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft, 450V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 3 Conductor - Gray - 450V - 100ft - Alpha 1761 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details