Alpha Wire Multiple Conductor Cables 1760 SL002

Description
2 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1760SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1760SL002-ND
Multiple Conductor Cables 1760SL002-ND
2 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1760 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1760 SL002
Multi-Conductor & Paired Cables 1760 SL002
1760 SLATE 500 FT

1760 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 500Ft, 450V; Cable Shielding Alpha Wire - 92F9652 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 500Ft, 450V; Cable Shielding Alpha Wire
92F9652
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 500Ft, 450V; Cable Shielding Alpha Wire 92F9652
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 12AWG, 500FT, 450V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 12AWG, 500FT, 450V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 2 Conductor - Gray - 450V - 500ft - Alpha 1760 SL002 - ALP1760-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 2 Conductor - Gray - 450V - 500ft - Alpha 1760 SL002
ALP1760-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 2 Conductor - Gray - 450V - 500ft - Alpha 1760 SL002 ALP1760-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 500ft, 1760 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1760 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 500ft, 1760 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1760 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1760SL002-ND 1760 SL002 92F9652 ALP1760-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 2 Conductor, 12Awg, 500Ft, 450V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 2 Conductor - Gray - 450V - 500ft - Alpha 1760 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6522-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/209-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers