Alpha Wire Multi-Conductor & Paired Cables 1760 SL001

Description
1760 SLATE 1000 FT
Request a Quote Datasheet
Description
1760 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1760 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1760 SL001
Multi-Conductor & Paired Cables 1760 SL001
1760 SLATE 1000 FT

1760 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1760SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1760SL001-ND
Multiple Conductor Cables 1760SL001-ND
2 Conductor Multi-Conductor Cable Slate 12 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 12 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 2 Conductor - Gray - 450V - 1000ft - Alpha 1760 SL001 - ALP1760-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 2 Conductor - Gray - 450V - 1000ft - Alpha 1760 SL001
ALP1760-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 2 Conductor - Gray - 450V - 1000ft - Alpha 1760 SL001 ALP1760-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 1000ft, 1760 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1760 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 1000ft, 1760 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1760 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 1000Ft, 450V; Cable Shielding Alpha Wire - 92F6786 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 1000Ft, 450V; Cable Shielding Alpha Wire
92F6786
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 1000Ft, 450V; Cable Shielding Alpha Wire 92F6786
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 12AWG, 1000FT, 450V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 12AWG, 1000FT, 450V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 1760 SL001 1760SL001-ND ALP1760-SL001 92F6786
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 12 AWG 2 Conductor - Gray - 450V - 1000ft - Alpha 1760 SL001 Shielded Multiconductor Cable, 2 Conductor, 12Awg, 1000Ft, 450V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details