Alpha Wire Multiple Conductor Cables 1751 SL005

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1751SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1751SL005-ND
Multiple Conductor Cables 1751SL005-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1751 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1751 SL005
Multi-Conductor & Paired Cables 1751 SL005
1751 SLATE 100 FT

1751 SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 450V; Cable Shielding Alpha Wire - 27M2957 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 450V; Cable Shielding Alpha Wire
27M2957
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 450V; Cable Shielding Alpha Wire 27M2957
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 100FT, 450V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 100FT, 450V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 3 Conductor - Gray - 450V - 100ft - Alpha 1751 SL005 - ALP1751-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 3 Conductor - Gray - 450V - 100ft - Alpha 1751 SL005
ALP1751-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 3 Conductor - Gray - 450V - 100ft - Alpha 1751 SL005 ALP1751-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 100ft, 1751 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1751 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 100ft, 1751 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1751 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1751SL005-ND 1751 SL005 27M2957 ALP1751-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 450V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 3 Conductor - Gray - 450V - 100ft - Alpha 1751 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data