Alpha Wire Multiple Conductor Cables 1751 SL002

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1751SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1751SL002-ND
Multiple Conductor Cables 1751SL002-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1751 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1751 SL002
Multi-Conductor & Paired Cables 1751 SL002
1751 SLATE 500 FT

1751 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 500Ft, 450V; Cable Shielding Alpha Wire - 02F8850 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 500Ft, 450V; Cable Shielding Alpha Wire
02F8850
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 500Ft, 450V; Cable Shielding Alpha Wire 02F8850
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 500FT, 450V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 500FT, 450V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 3 Conductor - Gray - 450V - 500ft - Alpha 1751 SL002 - ALP1751-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 3 Conductor - Gray - 450V - 500ft - Alpha 1751 SL002
ALP1751-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 3 Conductor - Gray - 450V - 500ft - Alpha 1751 SL002 ALP1751-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 500ft, 1751 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1751 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 500ft, 1751 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1751 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1751SL002-ND 1751 SL002 02F8850 ALP1751-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 14Awg, 500Ft, 450V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 3 Conductor - Gray - 450V - 500ft - Alpha 1751 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details