Alpha Wire Multi-Conductor & Paired Cables 1750 SL002

Description
1750 SLATE 500 FT
Request a Quote Datasheet
Description
1750 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1750 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1750 SL002
Multi-Conductor & Paired Cables 1750 SL002
1750 SLATE 500 FT

1750 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1750SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1750SL002-ND
Multiple Conductor Cables 1750SL002-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 14 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 2 Conductor - Gray - 450V - 500ft - Alpha 1750 SL002 - ALP1750-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 2 Conductor - Gray - 450V - 500ft - Alpha 1750 SL002
ALP1750-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 2 Conductor - Gray - 450V - 500ft - Alpha 1750 SL002 ALP1750-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 500ft, 1750 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1750 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.299 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 500ft, 1750 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1750 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.299 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 450V; Cable Shielding Alpha Wire - 02F7816 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 450V; Cable Shielding Alpha Wire
02F7816
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 450V; Cable Shielding Alpha Wire 02F7816
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 450V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 450V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 1750 SL002 1750SL002-ND ALP1750-SL002 02F7816
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 2 Conductor - Gray - 450V - 500ft - Alpha 1750 SL002 Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 450V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details