Alpha Wire Multi-Conductor & Paired Cables 1750 SL001

Description
1750 SLATE 1000 FT
Request a Quote Datasheet
Description
1750 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1750 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1750 SL001
Multi-Conductor & Paired Cables 1750 SL001
1750 SLATE 1000 FT

1750 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1750SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1750SL001-ND
Multiple Conductor Cables 1750SL001-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 14 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 450V; Cable Shielding Alpha Wire - 02F7817 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 450V; Cable Shielding Alpha Wire
02F7817
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 450V; Cable Shielding Alpha Wire 02F7817
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 450V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 450V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 2 Conductor - Gray - 450V - 1000ft - Alpha 1750 SL001 - ALP1750-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 2 Conductor - Gray - 450V - 1000ft - Alpha 1750 SL001
ALP1750-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 2 Conductor - Gray - 450V - 1000ft - Alpha 1750 SL001 ALP1750-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 1000ft, 1750 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1750 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.299 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 450V, Gray, 1000ft, 1750 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1750 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.299 VOLTAGE : 450V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 1750 SL001 1750SL001-ND 02F7817 ALP1750-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 450V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 14 AWG 2 Conductor - Gray - 450V - 1000ft - Alpha 1750 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data