Alpha Wire Multiple Conductor Cables 1748C SL001

Description
2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1748CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1748CSL001-ND
Multiple Conductor Cables 1748CSL001-ND
2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1748C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1748C SL001
Multi-Conductor & Paired Cables 1748C SL001
1748C SLATE 1000 FT

1748C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 1748C SL001 - ALP1748C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 1748C SL001
ALP1748C-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 1748C SL001 ALP1748C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1748C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1748C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1748C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1748C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 13C1979 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
13C1979
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 13C1979
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1748CSL001-ND 1748C SL001 ALP1748C-SL001 13C1979
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 1748C SL001 Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details