4 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)
Alpha Wire 1747C SL001 Control Cable
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1747C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1747C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.235 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1747CSL001-ND | 1747C SL001 | 2774462 | 02F7811 | ALP1747C-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1747C SL001 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Braid | Braid; Braid |