Alpha Wire Multiple Conductor Cables 1746C SL002

Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1746CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1746CSL002-ND
Multiple Conductor Cables 1746CSL002-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1746C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1746C SL002
Multi-Conductor & Paired Cables 1746C SL002
1746C SLATE 500 FT

1746C SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1746C SL002 - ALP1746C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1746C SL002
ALP1746C-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1746C SL002 ALP1746C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1746C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1746C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.223 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1746C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1746C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.223 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 02F7807 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire
02F7807
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire 02F7807
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1746CSL002-ND 1746C SL002 ALP1746C-SL002 02F7807
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1746C SL002 Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details