Alpha Wire Multi-Conductor & Paired Cables 1745 SL005

Description
1745 SLATE 100 FT
Request a Quote Datasheet
Description
1745 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1745 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1745 SL005
Multi-Conductor & Paired Cables 1745 SL005
1745 SLATE 100 FT

1745 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 1 Conductor - Gray - 300V - 100ft - Alpha 1745 SL005 - ALP1745-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 1 Conductor - Gray - 300V - 100ft - Alpha 1745 SL005
ALP1745-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 1 Conductor - Gray - 300V - 100ft - Alpha 1745 SL005 ALP1745-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1745 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1745 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.141 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1745 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1745 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.141 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 85K9629 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
85K9629
Shielded Multiconductor Cable, 1 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire 85K9629
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1745 SL005 ALP1745-SL005 85K9629
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 1 Conductor - Gray - 300V - 100ft - Alpha 1745 SL005 Shielded Multiconductor Cable, 1 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details