4 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1743C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1743C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.234 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1743CSL002-ND | 1743C SL002 | 92F9646 | ALP1743C-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1743C SL002 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |