Alpha Wire Multi-Conductor & Paired Cables 1742C SL002

Description
1742C SLATE 500 FT
Request a Quote Datasheet
Description
1742C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1742C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1742C SL002
Multi-Conductor & Paired Cables 1742C SL002
1742C SLATE 500 FT

1742C SLATE 500 FT

Buy Now
Shld Multicond Cable, 3Cond, 20Awg, 500Ft, 300V; Cable Type Alpha Wire - 85K9628 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multicond Cable, 3Cond, 20Awg, 500Ft, 300V; Cable Type Alpha Wire
85K9628
Shld Multicond Cable, 3Cond, 20Awg, 500Ft, 300V; Cable Type Alpha Wire 85K9628
SHLD MULTICOND CABLE, 3COND, 20AWG, 500FT, 300V; Cable Type:Shielded; Conductor Material:Tinned Copper; Conductor Plating:Tin; Conductor Size AWG:20AWG; External Diameter:5.588mm; Jacket Color:Grey; Leaded Process Compatible:Yes RoHS Compliant: Yes

SHLD MULTICOND CABLE, 3COND, 20AWG, 500FT, 300V; Cable Type:Shielded; Conductor Material:Tinned Copper; Conductor Plating:Tin; Conductor Size AWG:20AWG; External Diameter:5.588mm; Jacket Color:Grey; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1742C SL002 - ALP1742C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1742C SL002
ALP1742C-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1742C SL002 ALP1742C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1742C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1742C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.216 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1742C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1742C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.216 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1742C SL002 85K9628 ALP1742C-SL002
Product Name Multi-Conductor & Paired Cables Shld Multicond Cable, 3Cond, 20Awg, 500Ft, 300V; Cable Type Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1742C SL002
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NZ800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details