Alpha Wire Multiple Conductor Cables 1741C SL005

Description
2 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1741C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1741C-100-ND
Multiple Conductor Cables A1741C-100-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Cable Assembly - 473-1741C SL005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
473-1741C SL005
Cable Assembly 473-1741C SL005
CABLE 2CON 20AWG SLATE SHLD 100' Product overview: 1741C SL005 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-1741C SL005 can be used for catalog matching and distributor lookup.

CABLE 2CON 20AWG SLATE SHLD 100' Product overview: 1741C SL005 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-1741C SL005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi-Conductor & Paired Cables - 1741C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1741C SL005
Multi-Conductor & Paired Cables 1741C SL005
1741C SLATE 100 FT

1741C SLATE 100 FT

Buy Now
Laguna Hills, CA, United States
Multiple Conductor Cables - 1741C SL005
760620-1741C SL005
Multiple Conductor Cables - 1741C SL005 760620-1741C SL005
Manufacturer: Alpha Wire Win Source Part Number: 760620-1741C SL005 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 2 Shield Material: Copper, Bare Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.205" (5.21mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.020" (0.51mm) Shield Coverage: 75% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 760620-1741C SL005
Operating Temperature Range: -20°C ~ 80°C
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300V
Number of Conductors: 2
Shield Material: Copper, Bare
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.205" (5.21mm)
Shield Type: Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.020" (0.51mm)
Shield Coverage: 75%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1741C SL005 - ALP1741C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1741C SL005
ALP1741C-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1741C SL005 ALP1741C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1741C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1741C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1741C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1741C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 02F7800 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
02F7800
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 02F7800
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A1741C-100-ND 473-1741C SL005 1741C SL005 760620-1741C SL005 ALP1741C-SL005 02F7800
Product Name Multiple Conductor Cables Cable Assembly Multi-Conductor & Paired Cables Multiple Conductor Cables - 1741C SL005 Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1741C SL005 Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Shielded Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details