Alpha Wire Control Cable 1738C SL005

Description
Alpha Wire 1738C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1738C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1871921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1871921
Control Cable 1871921
Alpha Wire 1738C SL005 Control Cable

Alpha Wire 1738C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1738C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1738C SL005
Multi-Conductor & Paired Cables 1738C SL005
1738C SLATE 100 FT

1738C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A1738C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1738C-100-ND
Multiple Conductor Cables A1738C-100-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1738C SL005 - ALP1738C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1738C SL005
ALP1738C-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1738C SL005 ALP1738C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1738C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1738C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1738C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1738C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 88K1349 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
88K1349
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 88K1349
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1871921 1738C SL005 A1738C-100-ND ALP1738C-SL005 88K1349
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1738C SL005 Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5100-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details