The Shielded Multiconductor Cable, part number 92F9641, features a single 22 AWG stranded tinned copper conductor with a nominal insulation thickness of 0.016 inches made from PVC. It is designed for a voltage rating of 300 VRMS and operates within a temperature range of -20 to 80°C. The cable is shielded with a braided copper shield providing a minimum coverage of 75%, which helps reduce electromagnetic interference. The outer jacket is also made of PVC, with a thickness of 0.020 inches. This cable is compliant with RoHS regulations and meets the requirements of California Proposition 65. It is packaged in a 500-foot reel, making it suitable for various applications where shielding and flexibility are required.
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1735 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1735 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.124 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conducto
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1735 SL002 | ALP1735-SL002 | 92F9641 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 1735 SL002 | Shielded Multiconductor Cable, 1 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Braid; Braid | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS |