Alpha Wire Hook Up Wire, 100Ft, 30Awg Copper, Green; Jacket Material Alpha Wire 173007 GR005

Description
HOOK UP WIRE, 100FT, 30AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:
Datasheet
Description
HOOK UP WIRE, 100FT, 30AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 30Awg Copper, Green; Jacket Material Alpha Wire - 99B0823 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg Copper, Green; Jacket Material Alpha Wire
99B0823
Hook Up Wire, 100Ft, 30Awg Copper, Green; Jacket Material Alpha Wire 99B0823
HOOK UP WIRE, 100FT, 30AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:

HOOK UP WIRE, 100FT, 30AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99B0823
Product Name Hook Up Wire, 100Ft, 30Awg Copper, Green; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details