Alpha Wire Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire 173007 BK001

Description
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:
Description
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft, 30Awg Copper Black, features a 30 AWG stranded tinned copper conductor with a PVC insulation wall thickness of 0.010 inches. It is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire complies with UL VW-1 and military specifications MIL-W-16878E/1. It has a bend radius of 10 times the cable diameter and a maximum pull tension of 0.88 lbs. The product is RoHS compliant, meeting the requirements of EU Directive 2002/95/EC and California Proposition 65. This wire is suitable for various applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft, 30Awg Copper Black, features a 30 AWG stranded tinned copper conductor with a PVC insulation wall thickness of 0.010 inches. It is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire complies with UL VW-1 and military specifications MIL-W-16878E/1. It has a bend radius of 10 times the cable diameter and a maximum pull tension of 0.88 lbs. The product is RoHS compliant, meeting the requirements of EU Directive 2002/95/EC and California Proposition 65. This wire is suitable for various applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire - 03F4365 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire
03F4365
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire 03F4365
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:

HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F4365
Product Name Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details