Alpha Wire Hook Up Wire, 100Ft, 26Awg Cu, White; Jacket Material Alpha Wire 172619 WH005

Description
HOOK UP WIRE, 100FT, 26AWG CU, WHITE; Jacket Material:PVC; Jacket Color:White; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:CopperRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG CU, WHITE; Jacket Material:PVC; Jacket Color:White; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg Cu, White; Jacket Material Alpha Wire - 03F4382 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg Cu, White; Jacket Material Alpha Wire
03F4382
Hook Up Wire, 100Ft, 26Awg Cu, White; Jacket Material Alpha Wire 03F4382
HOOK UP WIRE, 100FT, 26AWG CU, WHITE; Jacket Material:PVC; Jacket Color:White; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:CopperRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG CU, WHITE; Jacket Material:PVC; Jacket Color:White; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F4382
Product Name Hook Up Wire, 100Ft, 26Awg Cu, White; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details