Alpha Wire Hook Up Wire, 1000Ft 26Awg Cu Violet; Jacket Material Alpha Wire 172619 VI001

Description
HOOK UP WIRE, 1000FT 26AWG CU VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 26AWG CU VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 26Awg Cu Violet; Jacket Material Alpha Wire - 22C7556 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 26Awg Cu Violet; Jacket Material Alpha Wire
22C7556
Hook Up Wire, 1000Ft 26Awg Cu Violet; Jacket Material Alpha Wire 22C7556
HOOK UP WIRE, 1000FT 26AWG CU VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 26AWG CU VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22C7556
Product Name Hook Up Wire, 1000Ft 26Awg Cu Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details