Alpha Wire Hook-up Wire 172619 SL005

Description
172619 Slate 100 FT
Request a Quote
Description
172619 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 172619 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
172619 SL005
Hook-up Wire 172619 SL005
172619 Slate 100 FT

172619 Slate 100 FT

Buy Now
172619 SL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP172619-SL005 - Lapp Tannehill
Savage, MN, United States
172619 SL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP172619-SL005
172619 SL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP172619-SL005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 172619 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 172619 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 172619 SL005 ALP172619-SL005
Product Name Hook-up Wire 172619 SL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1007553001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details