Alpha Wire Hook Up Wire, 100Ft, 26Awg, Cu, Red; Jacket Material Alpha Wire 172619 RD005

Description
HOOK UP WIRE, 100FT, 26AWG, CU, RED; Jacket Material:PVC; Jacket Color:Red; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:Copper RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG, CU, RED; Jacket Material:PVC; Jacket Color:Red; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg, Cu, Red; Jacket Material Alpha Wire - 03F4381 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg, Cu, Red; Jacket Material Alpha Wire
03F4381
Hook Up Wire, 100Ft, 26Awg, Cu, Red; Jacket Material Alpha Wire 03F4381
HOOK UP WIRE, 100FT, 26AWG, CU, RED; Jacket Material:PVC; Jacket Color:Red; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:Copper RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG, CU, RED; Jacket Material:PVC; Jacket Color:Red; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F4381
Product Name Hook Up Wire, 100Ft, 26Awg, Cu, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XL Mini-Hook and Alligator - 1051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60123A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details