Alpha Wire Hook-up Wire 172619 BR001

Description
172619 Brown 1000 FT
Request a Quote
Description
172619 Brown 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 172619 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
172619 BR001
Hook-up Wire 172619 BR001
172619 Brown 1000 FT

172619 Brown 1000 FT

Buy Now
172619 BR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft - ALP172619-BR001 - Lapp Tannehill
Savage, MN, United States
172619 BR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft
ALP172619-BR001
172619 BR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft ALP172619-BR001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 172619 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 BR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 172619 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 BR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 172619 BR001 ALP172619-BR001
Product Name Hook-up Wire 172619 BR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Primary Wire - 1178493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 139206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details