Alpha Wire Hook Up Wire, 100Ft, 26Awg Cu, Black; Jacket Material Alpha Wire 172619 BK005

Description
HOOK UP WIRE, 100FT, 26AWG CU, BLACK; Jacket Material:PVC; Jacket Color:Black; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:CopperRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG CU, BLACK; Jacket Material:PVC; Jacket Color:Black; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg Cu, Black; Jacket Material Alpha Wire - 03F4380 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg Cu, Black; Jacket Material Alpha Wire
03F4380
Hook Up Wire, 100Ft, 26Awg Cu, Black; Jacket Material Alpha Wire 03F4380
HOOK UP WIRE, 100FT, 26AWG CU, BLACK; Jacket Material:PVC; Jacket Color:Black; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:CopperRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG CU, BLACK; Jacket Material:PVC; Jacket Color:Black; Reel Length (Imperial):100ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 38AWG; Voltage Rating:600V; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F4380
Product Name Hook Up Wire, 100Ft, 26Awg Cu, Black; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details