Alpha Wire Multi-Conductor & Paired Cables 1723 SL005

Description
1723 SLATE 100 FT
Request a Quote Datasheet
Description
1723 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1723 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1723 SL005
Multi-Conductor & Paired Cables 1723 SL005
1723 SLATE 100 FT

1723 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 1723SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1723SL005-ND
Multiple Conductor Cables 1723SL005-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 600V - 100ft - Alpha 1723 SL005 - ALP1723-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 600V - 100ft - Alpha 1723 SL005
ALP1723-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 600V - 100ft - Alpha 1723 SL005 ALP1723-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 100ft, 1723 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1723 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.384 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 100ft, 1723 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1723 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.384 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F8977 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F8977
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F8977
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1723 SL005 1723SL005-ND ALP1723-SL005 02F8977
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 600V - 100ft - Alpha 1723 SL005 Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data