Alpha Wire Multi-Conductor & Paired Cables 1723 SL002

Description
1723 SLATE 500 FT
Request a Quote Datasheet
Description
1723 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1723 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1723 SL002
Multi-Conductor & Paired Cables 1723 SL002
1723 SLATE 500 FT

1723 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1723SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1723SL002-ND
Multiple Conductor Cables 1723SL002-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
1723 Slate 500 Ft Rohs Compliant Alpha Wire - 02F8978 - Newark, An Avnet Company
Chicago, IL, United States
1723 Slate 500 Ft Rohs Compliant Alpha Wire
02F8978
1723 Slate 500 Ft Rohs Compliant Alpha Wire 02F8978
1723 SLATE 500 FT ROHS COMPLIANT: YES

1723 SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 600V - 500ft - Alpha 1723 SL002 - ALP1723-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 600V - 500ft - Alpha 1723 SL002
ALP1723-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 600V - 500ft - Alpha 1723 SL002 ALP1723-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 1723 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1723 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.384 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 1723 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1723 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.384 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1723 SL002 1723SL002-ND 02F8978 ALP1723-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables 1723 Slate 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 600V - 500ft - Alpha 1723 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details