Alpha Wire Multi-Conductor & Paired Cables 1721 SL001

Description
1721 SLATE 1000 FT
Request a Quote Datasheet
Description
1721 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1721 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1721 SL001
Multi-Conductor & Paired Cables 1721 SL001
1721 SLATE 1000 FT

1721 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 10 Conductor - Gray - 600V - 1000ft - Alpha 1721 SL001 - ALP1721-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 10 Conductor - Gray - 600V - 1000ft - Alpha 1721 SL001
ALP1721-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 10 Conductor - Gray - 600V - 1000ft - Alpha 1721 SL001 ALP1721-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 1000ft, 1721 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1721 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.373 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 1000ft, 1721 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1721 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.373 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shld Multicond Cable, 10Cond, 20Awg, 1000Ft, 600V; Reel Length (Imperial) Alpha Wire - 02F6666 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multicond Cable, 10Cond, 20Awg, 1000Ft, 600V; Reel Length (Imperial) Alpha Wire
02F6666
Shld Multicond Cable, 10Cond, 20Awg, 1000Ft, 600V; Reel Length (Imperial) Alpha Wire 02F6666
SHLD MULTICOND CABLE, 10COND, 20AWG, 1000FT, 600V; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Conductors:10; Conductor Size AWG:20AWG; Voltage Rating:600V; No. of Strands x Strand Size:26 x 34AWG RoHS Compliant: Yes

SHLD MULTICOND CABLE, 10COND, 20AWG, 1000FT, 600V; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Conductors:10; Conductor Size AWG:20AWG; Voltage Rating:600V; No. of Strands x Strand Size:26 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1721 SL001 ALP1721-SL001 02F6666
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 10 Conductor - Gray - 600V - 1000ft - Alpha 1721 SL001 Shld Multicond Cable, 10Cond, 20Awg, 1000Ft, 600V; Reel Length (Imperial) Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data