Alpha Wire Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire 172007 VI005

Description
HOOK UP WIRE, 100FT, 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire - 99B2433 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire
99B2433
Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire 99B2433
HOOK UP WIRE, 100FT, 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:

HOOK UP WIRE, 100FT, 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99B2433
Product Name Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details