Alpha Wire Multiple Conductor Cables 1719 SL005

Description
8 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1719-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1719-100-ND
Multiple Conductor Cables A1719-100-ND
8 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1719 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1719 SL005
Multi-Conductor & Paired Cables 1719 SL005
1719 SLATE 100 FT

1719 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 8 Conductor - Gray - 600V - 100ft - Alpha 1719 SL005 - ALP1719-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 8 Conductor - Gray - 600V - 100ft - Alpha 1719 SL005
ALP1719-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 8 Conductor - Gray - 600V - 100ft - Alpha 1719 SL005 ALP1719-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 100ft, 1719 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1719 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.327 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 100ft, 1719 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1719 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.327 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F6661 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F6661
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F6661
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A1719-100-ND 1719 SL005 ALP1719-SL005 02F6661
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 8 Conductor - Gray - 600V - 100ft - Alpha 1719 SL005 Shielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details