Alpha Wire Multiple Conductor Cables 1717 SL001

Description
6 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1717SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1717SL001-ND
Multiple Conductor Cables 1717SL001-ND
6 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1717 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1717 SL001
Multi-Conductor & Paired Cables 1717 SL001
1717 SLATE 1000 FT

1717 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F6660 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F6660
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F6660
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 6 Conductor - Gray - 600V - 1000ft - Alpha 1717 SL001 - ALP1717-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 6 Conductor - Gray - 600V - 1000ft - Alpha 1717 SL001
ALP1717-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 6 Conductor - Gray - 600V - 1000ft - Alpha 1717 SL001 ALP1717-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 1000ft, 1717 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1717 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.306 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 1000ft, 1717 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1717 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.306 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1717SL001-ND 1717 SL001 02F6660 ALP1717-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 6 Conductor - Gray - 600V - 1000ft - Alpha 1717 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details