5 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
PVC Jacket Braid Shield Multiconductor, 20 AWG, 26⁄34 Strand, Braided Tinned Copper Shield
Each conductor stranded, tinned copper. Color-coded polyethylene insulation .015". Cabled with fillers where necessary. Mylar wrap, braided tinned copper shield. Gray PVC jacket. –20°C to +80°C, 600 V. Passes UL VW-1 Flame Test.
Clear polyester wrap.
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 100ft, 1716 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1716 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.285 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1716 SL005 | 1716SL005-ND | 70139645 | 02F6656 | ALP1716-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cable, Shielded; 5; 20 AWG; 26 x 34; 0.27 in.; 0.015 in.; 0.035 in.; PVC; 60 de | Shielded Multiconductor Cable, 5 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 5 Conductor - Gray - 600V - 100ft - Alpha 1716 SL005 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | Polyethylene | |||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid | Braid; Braid |