Alpha Wire Multi-Conductor & Paired Cables 1712 SL002

Description
1712 SLATE 500 FT
Request a Quote Datasheet
Description
1712 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1712 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1712 SL002
Multi-Conductor & Paired Cables 1712 SL002
1712 SLATE 500 FT

1712 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1712SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1712SL002-ND
Multiple Conductor Cables 1712SL002-ND
2 Conductor Microphone Cable Slate 20 AWG Braid 500.0' (152.4m)

2 Conductor Microphone Cable Slate 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 500ft - Alpha 1712 SL002 - ALP1712-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 500ft - Alpha 1712 SL002
ALP1712-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 500ft - Alpha 1712 SL002 ALP1712-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 1712 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1712 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.221 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 1712 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1712 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.221 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F8975 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F8975
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F8975
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1712 SL002 1712SL002-ND ALP1712-SL002 02F8975
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 500ft - Alpha 1712 SL002 Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details