Alpha Wire Multiple Conductor Cables 1710 SL005

Description
2 Conductor Microphone Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Microphone Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1710-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1710-100-ND
Multiple Conductor Cables A1710-100-ND
2 Conductor Microphone Cable Slate 22 AWG Braid 100.0' (30.5m)

2 Conductor Microphone Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1710 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1710 SL005
Multi-Conductor & Paired Cables 1710 SL005
100' GRAY MICROPHONE CABLE

100' GRAY MICROPHONE CABLE

Buy Now
Cable; 2; 22 AWG; 19/34; 0.23 in.; Stranded Tinned Copper; Polyethylene; -20 de - 70140037 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 2; 22 AWG; 19/34; 0.23 in.; Stranded Tinned Copper; Polyethylene; -20 de
70140037
Cable; 2; 22 AWG; 19/34; 0.23 in.; Stranded Tinned Copper; Polyethylene; -20 de 70140037
Braid Shield, Stranded Tinned Copper , Polyethylene Insulation, Multiconductor 60°C PE/PVC. Type 1703. Stranded tinned copper conductor. White polyethylene insulation. Braided tinned copper shield. Gray-polyvinylchlori de jacket. Suggested Working Voltage: 3500 V. Type 1703 is for high impedance microphones. Type 1710. Stranded tinned copper conductor. Color-coded polyethylene insulation; Conductor 1 — White; Conductor 2 — Black. Cabled with fillers. Wrap over conductors. Braided tinned copper shield. Black polyvinylchloride jacket. Suggested Working Voltage: 1000 V. Type 1710 is for low impedance applications. Braided shield tinned copper or spiral wrapped tinned copper (90% coverage)

Braid Shield, Stranded Tinned Copper , Polyethylene Insulation, Multiconductor
60°C PE/PVC. Type 1703. Stranded tinned copper conductor. White polyethylene insulation. Braided tinned copper shield. Gray-polyvinylchloride jacket. Suggested Working Voltage: 3500 V. Type 1703 is for high impedance microphones. Type 1710. Stranded tinned copper conductor. Color-coded polyethylene insulation; Conductor 1 — White; Conductor 2 — Black. Cabled with fillers. Wrap over conductors. Braided tinned copper shield. Black polyvinylchloride jacket. Suggested Working Voltage: 1000 V. Type 1710 is for low impedance applications.
Braided shield tinned copper or spiral wrapped tinned copper (90% coverage)

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire - 02F8808 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
02F8808
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 02F8808
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A1710-100-ND 1710 SL005 70140037 02F8808
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable; 2; 22 AWG; 19/34; 0.23 in.; Stranded Tinned Copper; Polyethylene; -20 de Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers