Alpha Wire Multi-Conductor & Paired Cables 1710 SL001

Description
1000' GRAY MICROPHONE CABLE
Request a Quote Datasheet
Description
1000' GRAY MICROPHONE CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1710 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1710 SL001
Multi-Conductor & Paired Cables 1710 SL001
1000' GRAY MICROPHONE CABLE

1000' GRAY MICROPHONE CABLE

Buy Now
Multiple Conductor Cables - 1710SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1710SL001-ND
Multiple Conductor Cables 1710SL001-ND
2 Conductor Microphone Cable Slate 22 AWG Braid 1000.0' (304.8m)

2 Conductor Microphone Cable Slate 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire - 85K9623 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
85K9623
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire 85K9623
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 2; 22 AWG; 19/34; 0.23 in.; Stranded Tinned Copper; Polyethylene; -20 de - 70140039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 2; 22 AWG; 19/34; 0.23 in.; Stranded Tinned Copper; Polyethylene; -20 de
70140039
Cable; 2; 22 AWG; 19/34; 0.23 in.; Stranded Tinned Copper; Polyethylene; -20 de 70140039
Braid Shield, Stranded Tinned Copper , Polyethylene Insulation, Multiconductor 60°C PE/PVC. Type 1703. Stranded tinned copper conductor. White polyethylene insulation. Braided tinned copper shield. Gray-polyvinylchlori de jacket. Suggested Working Voltage: 3500 V. Type 1703 is for high impedance microphones. Type 1710. Stranded tinned copper conductor. Color-coded polyethylene insulation; Conductor 1 — White; Conductor 2 — Black. Cabled with fillers. Wrap over conductors. Braided tinned copper shield. Black polyvinylchloride jacket. Suggested Working Voltage: 1000 V. Type 1710 is for low impedance applications. Braided shield tinned copper or spiral wrapped tinned copper (90% coverage)

Braid Shield, Stranded Tinned Copper , Polyethylene Insulation, Multiconductor
60°C PE/PVC. Type 1703. Stranded tinned copper conductor. White polyethylene insulation. Braided tinned copper shield. Gray-polyvinylchloride jacket. Suggested Working Voltage: 3500 V. Type 1703 is for high impedance microphones. Type 1710. Stranded tinned copper conductor. Color-coded polyethylene insulation; Conductor 1 — White; Conductor 2 — Black. Cabled with fillers. Wrap over conductors. Braided tinned copper shield. Black polyvinylchloride jacket. Suggested Working Voltage: 1000 V. Type 1710 is for low impedance applications.
Braided shield tinned copper or spiral wrapped tinned copper (90% coverage)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1710 SL001 1710SL001-ND 85K9623 70140039
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire Cable; 2; 22 AWG; 19/34; 0.23 in.; Stranded Tinned Copper; Polyethylene; -20 de
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details