Alpha Wire Multi-Conductor & Paired Cables 1709 SL001

Description
1709 SLATE 1000 FT
Request a Quote Datasheet
Description
1709 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1709 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1709 SL001
Multi-Conductor & Paired Cables 1709 SL001
1709 SLATE 1000 FT

1709 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1709SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1709SL001-ND
Multiple Conductor Cables 1709SL001-ND
2 Conductor Microphone Cable Slate 24 AWG Spiral 1000.0' (304.8m)

2 Conductor Microphone Cable Slate 24 AWG Spiral 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire - 02F8807 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
02F8807
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire 02F8807
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1709 SL001 1709SL001-ND 02F8807
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Spiral
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details