Alpha Wire Multi-Conductor & Paired Cables 1706 SL005

Description
1706 SLATE 100 FT
Request a Quote Datasheet
Description
1706 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1706 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1706 SL005
Multi-Conductor & Paired Cables 1706 SL005
1706 SLATE 100 FT

1706 SLATE 100 FT

Buy Now
Control Cable - 1871917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1871917
Control Cable 1871917
Alpha Wire 1706 SL005 Control Cable

Alpha Wire 1706 SL005 Control Cable

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 4Kv; Cable Shielding Alpha Wire - 02F8802 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 4Kv; Cable Shielding Alpha Wire
02F8802
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 4Kv; Cable Shielding Alpha Wire 02F8802
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 100FT, 4KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 100FT, 4KV; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1706 SL005 1871917 02F8802
Product Name Multi-Conductor & Paired Cables Control Cable Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 4Kv; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6877A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details