Alpha Wire Multi-Conductor & Paired Cables 1706 SL001

Description
1706 SLATE 1000 FT
Request a Quote Datasheet
Description
1706 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1706 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1706 SL001
Multi-Conductor & Paired Cables 1706 SL001
1706 SLATE 1000 FT

1706 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 1000Ft, 4Kv; Cable Shielding Alpha Wire - 02F8804 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 1000Ft, 4Kv; Cable Shielding Alpha Wire
02F8804
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 1000Ft, 4Kv; Cable Shielding Alpha Wire 02F8804
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 1000FT, 4KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 1000FT, 4KV; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1706 SL001 02F8804
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 1 Conductor, 20Awg, 1000Ft, 4Kv; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details