Alpha Wire Shielded Multiconductor Cable, 1 Conductor, 25Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 1702 SL005

Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 25AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:25AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 25AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:25AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 1 Conductor, 25Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire - 88K1348 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 25Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
88K1348
Shielded Multiconductor Cable, 1 Conductor, 25Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 88K1348
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 25AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:25AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 25AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:25AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K1348
Product Name Shielded Multiconductor Cable, 1 Conductor, 25Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Connector Type BNC
View Details
Cable Assembly - 6029A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details