Alpha Wire Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire 1702 SL002

Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire - 85K9622 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire
85K9622
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire 85K9622
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9622
Product Name Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6049A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details