Alpha Wire Shielded Multiconductor Cable, 1 Conductor, 25Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire 1702 SL001

Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 25AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Drop Ship:YesRoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 25AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Drop Ship:YesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 1 Conductor, 25Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire - 02F8792 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 25Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
02F8792
Shielded Multiconductor Cable, 1 Conductor, 25Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire 02F8792
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 25AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 25AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8792
Product Name Shielded Multiconductor Cable, 1 Conductor, 25Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details