Alpha Wire Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire 1655 WH001

Description
HOOK UP WIRE, 1000FT, 8AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 8AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire - 92F9640 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire
92F9640
Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire 92F9640
HOOK UP WIRE, 1000FT, 8AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 8AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9640
Product Name Hook Up Wire, 1000Ft, 8Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details