Alpha Wire Hook Up Wire, 1000Ft, 8Awg, Copper, Red; Jacket Material Alpha Wire 1655 RD001

Description
HOOK UP WIRE, 1000FT, 8AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 8AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 8Awg, Copper, Red; Jacket Material Alpha Wire - 92F6704 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 8Awg, Copper, Red; Jacket Material Alpha Wire
92F6704
Hook Up Wire, 1000Ft, 8Awg, Copper, Red; Jacket Material Alpha Wire 92F6704
HOOK UP WIRE, 1000FT, 8AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 8AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6704
Product Name Hook Up Wire, 1000Ft, 8Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-185-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-S1G15-E-25-Q7-LE6 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details