Alpha Wire Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire 1655 BK005

Description
HOOK UP WIRE, 100FT, 8AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 8AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire - 92F6703 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire
92F6703
Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire 92F6703
HOOK UP WIRE, 100FT, 8AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 8AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6703
Product Name Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details