Alpha Wire Hook-up Wire 1653 WH005

Description
1653 WHITE 100 FT
Request a Quote
Description
1653 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1653 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1653 WH005
Hook-up Wire 1653 WH005
1653 WHITE 100 FT

1653 WHITE 100 FT

Buy Now
1653 WH005 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - White - 100ft - ALP1653-WH005 - Lapp Tannehill
Savage, MN, United States
1653 WH005 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - White - 100ft
ALP1653-WH005
1653 WH005 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - White - 100ft ALP1653-WH005
Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1653 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1653 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.21 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1653 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1653 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.21 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1653 WH005 ALP1653-WH005
Product Name Hook-up Wire 1653 WH005 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - White - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.2100 inch (5.33 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 043007-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details